Win Source Part Number: 1308392-SEK220M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 7.24Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK220M050ST,338-172
Cap Aluminum Lytic 22uF 50V 20% (5 X 11mm) Radial 2mm 7.24 Ohm 0.075A 2000h 105°C Product overview: SEK220M050ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 7.24 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 7.24 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK220M050ST can be used for catalog matching and distributor lookup.
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 7.24Ohm 2000 Hrs @ 105°C
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 50V
CAP ALUM 22UF 20% 50V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1308392-SEK220M050ST | 58-SEK220M050ST | 338-1726-ND | 2002-SEK220M050ST | SEK220M050ST |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 22uF 50V 7.24 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |
| WVAC | 50 volts |