The SEK220M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 22 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a maximum ESR of 9.65 Ω at 120 Hz and 25°C, and a rated ripple current of 60 mA at 120 Hz and 105°C. The case dimensions are 5.0 mm in diameter and 11.0 mm in length, with a lead spacing of 2.0 mm and a lead diameter of 0.5 mm. It operates within a temperature range of -55°C to +105°C and meets a 2,000-hour load life test at +105°C with rated voltage applied.
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 9.65Ohm 2000 Hrs @ 105°C
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 25V
Win Source Part Number: 1308394-SEK220M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 9.65Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1727,SEK220M025S
CAP ALUM 22UF 20% 25V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SEK220M025ST | 338-1727-ND | 2002-SEK220M025ST | 1308394-SEK220M025ST | SEK220M025ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |