The SEK153M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 15,000 µF and a rated voltage of 10 Vdc. It has a diameter of 18.0 mm, a length of 42.0 mm, and a lead spacing of 7.5 mm. The component operates from -55 °C to +105 °C and meets a load life of 2,000 hours at +105 °C. Its maximum ESR is 0.04 Ω at 120 Hz and 25 °C, and its rated ripple current is 3,330 mA at 120 Hz and +105 °C. Capacitance tolerance is ±20%.
Win Source Part Number: 1308402-SEK153M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 300
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 40mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.33 A @ 120 Hz
Ripple Current @ High Frequency: 3.996 A @ 10 kHz
CAP ALUM 15000UF 20% 10V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SEK153M010ST | 1308402-SEK153M010ST | SEK153M010ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |