100µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.99Ohm 2000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 250V 20% (16 X 32mm) Radial 7.5mm 1.99 Ohm 0.34A 2000h 105°C Product overview: SEK101M250ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 250V, 1.99 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 250V, 1.99 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK101M250ST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1308411-SEK101M250ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 500
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 1.99Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1755,SEK101M250S
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 100µF 250V
CAP ALUM 100UF 20% 250V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-1755-ND | 58-SEK101M250ST | 1308411-SEK101M250ST | 2002-SEK101M250ST | SEK101M250ST |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 250V 1.99 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |