The SEK101M025ST is a radial leaded aluminum electrolytic capacitor rated for 100 µF at 25 Vdc with ±20% capacitance tolerance. It operates from -55 °C to +105 °C and has a maximum DC leakage current of 3 µA after 2 minutes at 20 °C. The dissipation factor at 120 Hz and 25 °C is 14%. The product has a maximum ESR of 2.12 Ω at 120 Hz and 25 °C, and a ripple current rating of 145 mA at 120 Hz and 105 °C. It measures 6.3 mm in diameter, 11.0 mm in length, with a lead spacing of 2.5 mm and a lead diameter of 0.5 mm. The capacitor is rated for 2,000 hours of load life at 105 °C with rated voltage applied.
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2.12Ohm 2000 Hrs @ 105°C
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 100µF 25V
Win Source Part Number: 1308412-SEK101M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2.12Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1721,2266-SEK101
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SEK101M025ST | 338-1721-ND | 2002-SEK101M025ST | 1308412-SEK101M025ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |