OK International Tip Cartridge, Desoldering, Round 1.78Mm; For Use With Metcal SDC-704

Description
TIP CARTRIDGE, DESOLDERING, ROUND 1.78MM; For Use With:SP440 Self-contained Desoldering System; Tip / Nozzle Style:Round; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.04"; Tip / Nozzle O.D.:0.07" RoHS Compliant: NA
Datasheet
Description
TIP CARTRIDGE, DESOLDERING, ROUND 1.78MM; For Use With:SP440 Self-contained Desoldering System; Tip / Nozzle Style:Round; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.04"; Tip / Nozzle O.D.:0.07" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Desoldering, Round 1.78Mm; For Use With Metcal - 76K2357 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round 1.78Mm; For Use With Metcal
76K2357
Tip Cartridge, Desoldering, Round 1.78Mm; For Use With Metcal 76K2357
TIP CARTRIDGE, DESOLDERING, ROUND 1.78MM; For Use With:SP440 Self-contained Desoldering System; Tip / Nozzle Style:Round; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.04"; Tip / Nozzle O.D.:0.07" RoHS Compliant: NA

TIP CARTRIDGE, DESOLDERING, ROUND 1.78MM; For Use With:SP440 Self-contained Desoldering System; Tip / Nozzle Style:Round; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.04"; Tip / Nozzle O.D.:0.07" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 76K2357
Product Name Tip Cartridge, Desoldering, Round 1.78Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244133 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Kat Automatic Gouging Machine - omatic Gouging Machine - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Welding
View Details