The SCRN201R-F is a film-paper commutating capacitor for SCR applications, housed in an oval metal case with a 1/4-20 threaded stud terminal. It has a capacitance of 0.25 µF, a peak voltage rating of 200 Vpk, and a maximum rms current of 60 A. The case dimensions are 1.31 in wide, 2.16 in long, and 2.13 in high, conforming to EIA RS401. It operates from -40 °C to +80 °C and is rated for 40,000 hours at full voltage and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCRN201R-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Electrostatic Capacitors | Paper |