The SCD474K122A3Z25-F is a high dV/dt IGBT snubber capacitor module designed for direct mounting on IGBT modules to suppress voltage transients. It has a capacitance of 0.47 µF, a rated voltage of 1200 Vdc, and a maximum rms current of 12.0 A at 60 Hz. The device features a low inductance, polypropylene dielectric, and self-healing properties. It is housed in a plastic UL94V-0 case and has terminal spacing of 25 mm. Dimensions are 29.0 mm in length, 47.0 mm in width, and 26.7 mm in height, with tin-plated copper terminals. It operates from -55 °C to 85 °C and meets the same construction and testing standards as the SCD series, including a 3 kVac dielectric strength test between terminals and case.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
IGBT Snubber Capacitor Modules 0.47µF 1200V
0.47µF Film Capacitor 580V 1200V (1.2kV) Polypropylene (PP), Metallized Rectangular Box
Win Source Part Number: 1302673-SCD474K122A3
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 580V
Voltage Rating - DC: 1200V (1.2kV)
Applications: Snubber
Height - Seated (Max): 1.051" (26.70mm)
Standard Package: 1
Capacitance: 0.47 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 10 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 1.850" L x 1.142" W (47.00mm x 29.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 0.47UF 1.2KVDC SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD474K122A3Z25-F | 2002-SCD474K122A3Z25-F | SCD474K122A3Z25-F-ND | 1302673-SCD474K122A3Z25-F | SCD474K122A3Z25-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |