Cornell Dubilier Film Paper Film Capacitors SCD334K202A3Z25-F

Description
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Request a Quote Datasheet
Description
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SCD334K202A3Z25-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SCD334K202A3Z25-F
Film Paper Film Capacitors SCD334K202A3Z25-F
Power Film Dc Applications / Snubber Capacitors / Igbt Mount

Power Film Dc Applications / Snubber Capacitors / Igbt Mount

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1302677-SCD334K202A3Z25-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302677-SCD334K202A3Z25-F
Capacitors - Film Capacitors 1302677-SCD334K202A3Z25-F
Win Source Part Number: 1302677-SCD334K202A3 Z25-F Category: Capacitors>Film Capacitors Series: SCD Termination: Screw Terminals Package: Bulk Voltage Rating - AC: 630V Voltage Rating - DC: 2000V (2kV) Applications: Snubber Height - Seated (Max): 1.402" (35.60mm) Standard Package: 1 Capacitance: 0.33 µF Tolerance: ±10% Lead Spacing: 1.000" (25.40mm) ESR (Equivalent Series Resistance): 13 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount Package / Case: Rectangular Box Temperature Range - Operating: -55°C ~ 85°C Dimension: 1.776" L x 1.272" W (45.10mm x 32.30mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0080 Mfr: Cornell Dubilier Electronics (CDE)

Win Source Part Number: 1302677-SCD334K202A3Z25-F
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 630V
Voltage Rating - DC: 2000V (2kV)
Applications: Snubber
Height - Seated (Max): 1.402" (35.60mm)
Standard Package: 1
Capacitance: 0.33 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 13 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 1.776" L x 1.272" W (45.10mm x 32.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)

Buy Now Datasheet
Film Capacitors 2002-SCD334K202A3Z25-F
IGBT Snubber Capacitor Modules 0.33µF 2000V

IGBT Snubber Capacitor Modules 0.33µF 2000V

Supplier's Site Datasheet
Film Capacitors - SCD334K202A3Z25-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
SCD334K202A3Z25-F-ND
Film Capacitors SCD334K202A3Z25-F-ND
0.33µF Film Capacitor 630V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

0.33µF Film Capacitor 630V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Capacitors - Film Capacitors - SCD334K202A3Z25-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SCD334K202A3Z25-F
Capacitors - Film Capacitors SCD334K202A3Z25-F
CAP FILM 0.33UF 10% 2KVDC SCREW

CAP FILM 0.33UF 10% 2KVDC SCREW

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SCD334K202A3Z25-F 1302677-SCD334K202A3Z25-F 2002-SCD334K202A3Z25-F SCD334K202A3Z25-F-ND SCD334K202A3Z25-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 105M02QB47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details