Cornell Dubilier Film Capacitors SCD205K601A3Z25

Description
2µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet
Description
2µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - SCD205K601A3Z25-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
SCD205K601A3Z25-ND
Film Capacitors SCD205K601A3Z25-ND
2µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Rectangular Box

2µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Capacitors - Film Capacitors - 1302657-SCD205K601A3Z25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302657-SCD205K601A3Z25
Capacitors - Film Capacitors 1302657-SCD205K601A3Z25
Win Source Part Number: 1302657-SCD205K601A3 Z25 Category: Capacitors>Film Capacitors Series: SCD Termination: Screw Terminals Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 600V Applications: Snubber Height - Seated (Max): 1.402" (35.60mm) Standard Package: 14 Capacitance: 2 µF Tolerance: ±10% Lead Spacing: 1.000" (25.40mm) ESR (Equivalent Series Resistance): 3 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount Package / Case: Rectangular Box Temperature Range - Operating: -55°C ~ 85°C Dimension: 1.776" L x 1.272" W (45.10mm x 32.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0080 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1302657-SCD205K601A3Z25
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 600V
Applications: Snubber
Height - Seated (Max): 1.402" (35.60mm)
Standard Package: 14
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 3 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 1.776" L x 1.272" W (45.10mm x 32.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SCD205K601A3Z25-ND 1302657-SCD205K601A3Z25
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers