Power Film Dc Applications / Snubber Capacitors / Igbt Mount
2µF Film Capacitor 630V 1600V (1.6kV) Polypropylene (PP), Metallized Rectangular Box
IGBT Snubber Capacitor Modules 2µF 1600V
CAP FILM 2UF 10% 1.6KVDC SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD205K162A3Z25-F | 338-4404-ND | 2002-SCD205K162A3Z25-F | SCD205K162A3Z25-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |