The SCD105K102A3Z25-F is a high dV/dt IGBT snubber capacitor module designed for direct mounting across IGBT modules to suppress voltage transients. It has a capacitance of 1.00 µF, a rated DC voltage of 1000 Vdc, and an AC RMS current rating of 14.0 A at 60 Hz. The component features a low-inductance, polypropylene dielectric with self-healing properties, operates from -55 °C to 85 °C, and has a tin-plated copper terminal. It measures 29.0 mm in width, 47.0 mm in length, and 26.7 mm in height. Its lead spacing is 25 mm, and it is constructed with UL94V-0 plastic case and dry resin. The part complies with RoHS and is rated for 60,000 hours of life at 70 °C under rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
IGBT Snubber Capacitor Modules 1µF 1000V
Win Source Part Number: 1302667-SCD105K102A3
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 330V
Voltage Rating - DC: 1000V (1kV)
Applications: Snubber
Height - Seated (Max): 1.051" (26.70mm)
Standard Package: 1
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 4 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 1.850" L x 1.142" W (47.00mm x 29.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
1µF Film Capacitor 330V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
CAP FILM 1UF 10% 1KVDC SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD105K102A3Z25-F | 2002-SCD105K102A3Z25-F | 1302667-SCD105K102A3Z25-F | SCD105K102A3Z25-F-ND | SCD105K102A3Z25-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |