Knowles Electronics, LLC. Filters - Feed Through Capacitors SBSMC5000682MXR

Description
Win Source Part Number: 1276316-SBSMC5000682 MXR Category: Filters>Feed Through Capacitors Series: SBSM Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 6800 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 44dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSMC
Request a Quote Datasheet
Description
Win Source Part Number: 1276316-SBSMC5000682 MXR Category: Filters>Feed Through Capacitors Series: SBSM Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 6800 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 44dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276316-SBSMC5000682MXR - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276316-SBSMC5000682MXR
Filters - Feed Through Capacitors 1276316-SBSMC5000682MXR
Win Source Part Number: 1276316-SBSMC5000682 MXR Category: Filters>Feed Through Capacitors Series: SBSM Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 6800 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 44dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSMC

Win Source Part Number: 1276316-SBSMC5000682MXR
Category: Filters>Feed Through Capacitors
Series: SBSM
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 6800 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 44dB @ 100MHz
Height (Max): 0.133" (3.38mm)
Current: 20 A
Package / Case: 2220 (5750 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: SBSMC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276316-SBSMC5000682MXR
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0068 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details