Knowles Electronics, LLC. EMI/RFI Filters (LC, RC Networks) - SBSGP5000473MXT SBSGP5000473MXT

Description
Manufacturer: Knowles Syfer Win Source Part Number: 893718-SBSGP5000473M XT Series: SBSG Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.047µF 1812 (4532 Metric), 3 PC Pad Package: Reel - TR Package: 1812 (4532 Metric), 3 PC Pad Mounting: Surface Mount Family Name: SBSGP Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q10776491, 1608-1195-6, 1608-1195-2, 1608-1195-1, 1608-1195-3, 1608-1195-3-ND
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 893718-SBSGP5000473M XT Series: SBSG Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.047µF 1812 (4532 Metric), 3 PC Pad Package: Reel - TR Package: 1812 (4532 Metric), 3 PC Pad Mounting: Surface Mount Family Name: SBSGP Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q10776491, 1608-1195-6, 1608-1195-2, 1608-1195-1, 1608-1195-3, 1608-1195-3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - SBSGP5000473MXT
SBSGP5000473MXT
EMI/RFI Filters (LC, RC Networks) - SBSGP5000473MXT SBSGP5000473MXT
Manufacturer: Knowles Syfer Win Source Part Number: 893718-SBSGP5000473M XT Series: SBSG Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.047µF 1812 (4532 Metric), 3 PC Pad Package: Reel - TR Package: 1812 (4532 Metric), 3 PC Pad Mounting: Surface Mount Family Name: SBSGP Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q10776491, 1608-1195-6, 1608-1195-2, 1608-1195-1, 1608-1195-3, 1608-1195-3-ND

Manufacturer: Knowles Syfer
Win Source Part Number: 893718-SBSGP5000473MXT
Series: SBSG
Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.047µF 1812 (4532 Metric), 3 PC Pad
Package: Reel - TR
Package: 1812 (4532 Metric), 3 PC Pad
Mounting: Surface Mount
Family Name: SBSGP
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: Q10776491, 1608-1195-6, 1608-1195-2, 1608-1195-1, 1608-1195-3, 1608-1195-3-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number SBSGP5000473MXT
Product Name EMI/RFI Filters (LC, RC Networks) - SBSGP5000473MXT
Unlock Full Specs
to access all available technical data

Similar Products

2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
High Pass Filter - 5o2834300 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2400 to 12800 MHz
View Details