Everett Charles Technologies Test Spring Socket, Pcb; Connector Type Everett Charles Tech S2757-2ED

Description
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:20A; Overall Length:26.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2725 Series RoHS Compliant: Yes
Datasheet
Description
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:20A; Overall Length:26.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2725 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket, Pcb; Connector Type Everett Charles Tech - 84F976 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket, Pcb; Connector Type Everett Charles Tech
84F976
Test Spring Socket, Pcb; Connector Type Everett Charles Tech 84F976
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:20A; Overall Length:26.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2725 Series RoHS Compliant: Yes

TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:20A; Overall Length:26.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2725 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F976
Product Name Test Spring Socket, Pcb; Connector Type Everett Charles Tech
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Power supply socket - NECU-M-PPG5PP-C1-PN - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Geometry Straight
Voltage Rating 0 to 24 volts
View Details