Everett Charles Technologies Test Spring Socket, Pcb; Connector Type Everett Charles Tech S2663-1ED

Description
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:19.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2663 Series RoHS Compliant: Yes
Datasheet
Description
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:19.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2663 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket, Pcb; Connector Type Everett Charles Tech - 84F971 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket, Pcb; Connector Type Everett Charles Tech
84F971
Test Spring Socket, Pcb; Connector Type Everett Charles Tech 84F971
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:19.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2663 Series RoHS Compliant: Yes

TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:19.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2663 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F971
Product Name Test Spring Socket, Pcb; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products