Everett Charles Technologies Test Spring Socket, Pcb; Connector Type Everett Charles Tech S2662A-3ED

Description
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:17.53mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2662 Series RoHS Compliant: Yes
Datasheet
Description
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:17.53mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2662 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket, Pcb; Connector Type Everett Charles Tech - 84F969 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket, Pcb; Connector Type Everett Charles Tech
84F969
Test Spring Socket, Pcb; Connector Type Everett Charles Tech 84F969
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:17.53mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2662 Series RoHS Compliant: Yes

TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:17.53mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S2662 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F969
Product Name Test Spring Socket, Pcb; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers