| Marathon Equipment Company | |
|---|---|
| Product Category | Waste Compactors |
| Product Number | RJ-250SC-ET |
| Product Name | RAMJET® |
| Equipment Type | Compactor |
| Material Condition | Dry; Wet |
| Applications | Cans / Bottles; Fibrous Materials / Textiles; Food Products; Metals; Paper / Corrugated; Plastics; Scrap / Solid Waste; Wood Chips / Biomass |
| Special Features | Container or Hopper; Portable |
| Maximum Operating Force | 24.75 tons (22.45 metric tons) |