RBPS90563KR6GNZ is a snubber film capacitor designed for IGBT power electronics applications, offering high peak current capability and low inductance for transient voltage suppression. It has a capacitance of 9.00 µF, a DC voltage rating of 630 VDC (300 VAC), and a peak current rating of 537 A. The capacitor measures 57.0 mm in length, 29.0 mm in thickness, and 44.0 mm in height, with a 2-pin PCB terminal configuration. It operates with a dissipation factor below 0.1% at 1 kHz, supports CE (IEC 61071) certification, and is rated for over 100,000 hours of operation. The unit is RoHS compliant and built with polypropylene film dielectric and metallized electrodes.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS90563KR6GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |