RBPS68463KR8GNZ is a snubber film capacitor designed for IGBT power electronics applications, featuring a direct IGBT mount termination. It has a capacitance of 0.68 µF with a tolerance of ±10%, rated for 630 VDC (300 VAC), and supports a peak current of 79 A and a ripple current of 2 A. The device exhibits a dV/dt rating of 116 V/µs and measures 42.0 mm in length, 14.0 mm in thickness, and 27.0 mm in height. It is constructed with polypropylene film dielectric and dual metallized film electrodes, operates with a dissipation factor below 0.1% at 1 kHz, and is certified to CE IEC 61071. The capacitor is RoHS compliant and designed for over 100,000 hours of operation.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS68463KR8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |