RBPS68398KB8GNZ is a snubber film capacitor designed for IGBT power electronics applications, with a capacitance of 0.068 µF, rated for 3,000 VDC and 1,000 VAC. It features a peak current rating of 297 A, a ripple current rating of 6 A, and a dV/dt capability of 4,367 V/µs. The capacitor has a dissipation factor of less than 0.1% at 1 kHz, operates over a wide temperature range, and is CE certified to IEC 61071. It is constructed with polypropylene film dielectric and dual metallized film electrodes, with a dimensions of 41.0 mm in length, 27.5 mm in thickness, and 37.5 mm in height. Termination is direct IGBT module compatible. The part is RoHS compliant and undergoes 100% electrical testing under an ISO 9001-certified quality management system.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS68398KB8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |