The RBPS47496KB8GNZ is a snubber capacitor designed for IGBT power electronics applications, featuring a polypropylene film dielectric and dual metallized film electrodes. It is rated for 1,600 VDC and has a capacitance of 0.47 µF with a tolerance of ±10%. It supports a peak current of 576 A and a rac current of 20 A, with a dV/dt rating of 1,226 V/µs. The component is mounted via direct IGBT module terminals and measures 41.0 mm in length, 27.5 mm in thickness, and 37.5 mm in height. It is RoHS compliant, CE (IEC 61071) certified, and operates with a dissipation factor of less than 0.1% at 1 kHz, supporting an operating life of over 100,000 hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS47496KB8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |