The RBPS47491KR9GNZ is a snubber film capacitor designed for IGBT power electronics applications, with a capacitance of 0.47 µF, a DC voltage rating of 1,000 VDC, and a 4-pin PCB terminal configuration. It measures 42.0 mm in length, 20.0 mm in thickness, and 33.0 mm in height. The part supports a peak current of 384 A and a ripple current of 13 A, with a dV/dt rating of 817 V/µs. It complies with CE (IEC 61071) and RoHS standards and operates reliably for over 100,000 hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS47491KR9GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |