RBPS47463KR8GNZ is a film snubber capacitor designed for IGBT power electronics applications, offering high peak current handling and low inductance. It has a capacitance of 0.47 µF, a DC voltage rating of 630 VDC (300 VAC), and a peak current rating of 73 A. The capacitor measures 42.0 mm in length, 14.0 mm in thickness, and 27.0 mm in height, with a 2-pin PCB terminal configuration. It meets CE (IEC 61071) certification, has a tolerance of ±10%, and is RoHS compliant. The part supports operation over a wide temperature range with a dissipation factor less than 0.1% at 1 kHz and an operating life exceeding 100,000 hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS47463KR8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |