The RBPS33498KR7GNZ is a snubber film capacitor designed for IGBT power electronics applications, rated for 3,000 VDC and 1,000 VAC at 60 Hz. It has a capacitance of 0.33 µF with a tolerance of ±10%, a peak current rating of 721 A, and a RMS current rating of 24 A. The capacitor supports a dV/dt of 2,184 V/µs and features a low dissipation factor of less than 0.1% at 1 kHz. It is constructed with polypropylene film dielectric and dual metallized film electrodes, has a length of 57.0 mm, thickness of 39.0 mm, and height of 51.0 mm, and is certified to CE (IEC 61071). It is RoHS compliant and designed for over 100,000 hours of operation. The part uses a printed circuit board dual in-line pin mount configuration.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS33498KR7GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |