The RBPS33497KR6GNZ is a snubber film capacitor designed for IGBT power electronics applications, with a rated voltage of 2,000 VDC (800 VAC 60 Hz) and a capacitance of 0.33 µF. It features a direct IGBT module terminal configuration, with dimensions of 57.0 mm in length, 29.0 mm in thickness, and 44.0 mm in height. The capacitor supports a peak current of 480 A and a RMS ripple current of 14 A, with a maximum dV/dt of 1,456 V/µs. It operates reliably for over 100,000 hours, has a dissipation factor of less than 0.1% at 1 kHz, and is CE certified to IEC 61071. The part is RoHS compliant and constructed with polypropylene film dielectric and dual metallized film electrodes for low inductance and high current handling.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS33497KR6GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |