The RBPS33496KB8GNZ is a polypropylene film snubber capacitor designed for IGBT power electronics applications, offering high peak current capability and low inductance for transient voltage suppression. It has a capacitance of 0.33 µF with a ±10% tolerance, rated for 1,600 VDC and 550 VAC at 60 Hz, and supports peak current of 404 A and RMS current of 14 A. The capacitor features direct IGBT module terminals and has physical dimensions of 41.0 mm in length, 27.5 mm in thickness, and 37.5 mm in height. It is RoHS compliant, CE certified to IEC 61071, and rated for over 100,000 hours of operation with a dissipation factor below 0.1% at 1 kHz.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS33496KB8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |