The RBPS33491KR8GNZ is a film snubber capacitor designed for IGBT power electronics applications, offering high peak current capability and low inductance for transient voltage suppression. It has a capacitance of 0.33 µF, a DC voltage rating of 1,000 VDC (530 VAC), and a case size of 42.0 mm in length, 14.0 mm in thickness, and 27.0 mm in height, with direct IGBT mount terminals. The capacitor meets CE (IEC 61071) certification, operates over a wide temperature range, and supports a peak current of 180 A and a dV/dt of 817 V/µs. It is RoHS compliant and built with polypropylene film dielectric and dual metallized film electrodes for stability and low losses across a broad frequency range.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS33491KR8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |