The RBPS33463KR8GNZ is a snubber film capacitor designed for IGBT power electronics applications, offering high peak current handling and low inductance for transient voltage suppression. It has a capacitance of 0.33 µF, a DC voltage rating of 630 VDC (300 VAC), and a peak current rating of 51 A. The component is constructed with polypropylene film dielectric and dual metallized film electrodes, featuring a 2-pin PCB terminal configuration with dimensions of 42.0 mm in length, 14.0 mm in thickness, and 27.0 mm in height. It meets CE IEC 61071 certification, operates reliably for over 100,000 hours, and is RoHS compliant. The dissipation factor is less than 0.1% at 1 kHz.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS33463KR8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |