The RBPS12591KB8GNZ is a film snubber capacitor for IGBT power electronics applications, designed to handle high peak currents and transient voltages. It features a direct IGBT mount termination, a voltage rating of 1,000 VDC (530 VAC), and a capacitance of 1.20 µF with ±10% tolerance. The component measures 41.0 mm in length, 27.5 mm in thickness, and 37.5 mm in height. It supports a peak current of 858 A and a ripple current of 33 A, with a dV/dt rating of 715 V/µs. The capacitor is RoHS compliant and certified to IEC 61071, with an operating life exceeding 100,000 hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS12591KB8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |