Cornell Dubilier QR252EW090V is a round metal, oil-filled film capacitor for external defibrillator applications, rated at 2500 VDC with a capacitance of 90 µF, delivering 281 joules at full charge. It has dimensions of 2.63 inches in diameter and 4.75 inches in height, and is RoHS compliant.
Cornell Dubilier defibrillator film capacitors are designed specifically to meet the reliability demands of a Class III medical device. These capacitors are housed in round or oval aluminum oil-filled cases; or in a dry, epoxy-filled plastic housing version. Defibrillator capacitors are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | QR252EW090V |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Electrostatic Capacitors | Paper |