Cornell Dubilier Film Capacitors - PVC16147 PVC16147

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1116941-PVC16147 Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 475V Voltage Rating - DC: 1600V (1.6kV) Applications: General Purpose Mounting: Through Hole Capacitance: 0.047μF Tolerance: ±10% Lead Spacing: 1.343" (34.10mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 105°C Dimension: 0.799" Dia x 1.650" L (20.30mm x 41.90mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1116941-PVC16147 Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 475V Voltage Rating - DC: 1600V (1.6kV) Applications: General Purpose Mounting: Through Hole Capacitance: 0.047μF Tolerance: ±10% Lead Spacing: 1.343" (34.10mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 105°C Dimension: 0.799" Dia x 1.650" L (20.30mm x 41.90mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - PVC16147 - 1116941-PVC16147 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - PVC16147
1116941-PVC16147
Film Capacitors - PVC16147 1116941-PVC16147
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1116941-PVC16147 Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 475V Voltage Rating - DC: 1600V (1.6kV) Applications: General Purpose Mounting: Through Hole Capacitance: 0.047μF Tolerance: ±10% Lead Spacing: 1.343" (34.10mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 105°C Dimension: 0.799" Dia x 1.650" L (20.30mm x 41.90mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1116941-PVC16147
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 475V
Voltage Rating - DC: 1600V (1.6kV)
Applications: General Purpose
Mounting: Through Hole
Capacitance: 0.047μF
Tolerance: ±10%
Lead Spacing: 1.343" (34.10mm)
Dielectric Material: Polypropylene (PP)
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.799" Dia x 1.650" L (20.30mm x 41.90mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1116941-PVC16147
Product Name Film Capacitors - PVC16147
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers