OK International Tip, Soldering Iron, 30Deg Bent, 3.2Mm; Tip / Nozzle Width Metcal PTC-9FB1235R

Description
TIP, SOLDERING IRON, 30DEG BENT, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG BENT, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Bent, 3.2Mm; Tip / Nozzle Width Metcal - 55AC6882 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Bent, 3.2Mm; Tip / Nozzle Width Metcal
55AC6882
Tip, Soldering Iron, 30Deg Bent, 3.2Mm; Tip / Nozzle Width Metcal 55AC6882
TIP, SOLDERING IRON, 30DEG BENT, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG BENT, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC6882
Product Name Tip, Soldering Iron, 30Deg Bent, 3.2Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512648 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details