OK International Tip, Soldering Iron, Blade, 2Mm; Tip / Nozzle Width Metcal PTC-9CH1720A

Description
TIP, SOLDERING IRON, BLADE, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, BLADE, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Metcal soldering iron tip, part number 55AC6879, features a blade design with a nozzle width of 2mm. It is compatible with Metcal MX-PTZ and CV-H4-PTZ handpieces, making it suitable for various soldering applications. This tip is part of the PTC series and is RoHS compliant, ensuring it meets environmental standards. The blade dimensions are 2mm x 16.5mm (0.08,Äù x 0.65,Äù). This product is designed for precision soldering tasks, particularly where a fine tip is required.

Datasheet Summary
Powered by GS/AI

The Metcal soldering iron tip, part number 55AC6879, features a blade design with a nozzle width of 2mm. It is compatible with Metcal MX-PTZ and CV-H4-PTZ handpieces, making it suitable for various soldering applications. This tip is part of the PTC series and is RoHS compliant, ensuring it meets environmental standards. The blade dimensions are 2mm x 16.5mm (0.08,Äù x 0.65,Äù). This product is designed for precision soldering tasks, particularly where a fine tip is required.

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Blade, 2Mm; Tip / Nozzle Width Metcal - 55AC6879 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Blade, 2Mm; Tip / Nozzle Width Metcal
55AC6879
Tip, Soldering Iron, Blade, 2Mm; Tip / Nozzle Width Metcal 55AC6879
TIP, SOLDERING IRON, BLADE, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

TIP, SOLDERING IRON, BLADE, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC6879
Product Name Tip, Soldering Iron, Blade, 2Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details