OK International Soldering, Desoldering, Rework Products PTC-8CN1404A

Description
TWEEZER CARTRIDGE, BENT 30 DEG,
Request a Quote Datasheet
Description
TWEEZER CARTRIDGE, BENT 30 DEG,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-PTC-8CN1404A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PTC-8CN1404A-ND
Soldering, Desoldering, Rework Products 5358-PTC-8CN1404A-ND
TWEEZER CARTRIDGE, BENT 30 DEG,

TWEEZER CARTRIDGE, BENT 30 DEG,

Buy Now Datasheet
Tip, Soldering Iron, 30Deg Bent, 0.4Mm; Tip / Nozzle Width Metcal - 55AC6871 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Bent, 0.4Mm; Tip / Nozzle Width Metcal
55AC6871
Tip, Soldering Iron, 30Deg Bent, 0.4Mm; Tip / Nozzle Width Metcal 55AC6871
TIP, SOLDERING IRON, 30DEG BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-PTC-8CN1404A-ND 55AC6871
Product Name Soldering, Desoldering, Rework Products Tip, Soldering Iron, 30Deg Bent, 0.4Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796043 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details