OK International Tip, Soldering Iron, Blade, 1.27Mm; Tip / Nozzle Width Metcal PTC-7CH1713A

Description
TIP, SOLDERING IRON, BLADE, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, BLADE, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Blade, 1.27Mm; Tip / Nozzle Width Metcal - 55AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Blade, 1.27Mm; Tip / Nozzle Width Metcal
55AC6860
Tip, Soldering Iron, Blade, 1.27Mm; Tip / Nozzle Width Metcal 55AC6860
TIP, SOLDERING IRON, BLADE, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

TIP, SOLDERING IRON, BLADE, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC6860
Product Name Tip, Soldering Iron, Blade, 1.27Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details