The PSU8815 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 110/125 Vac with a capacitance range of 88-106 µF. It has a case diameter of 1 inch and a length of 2 3/4 inches, operates from -40 ºC to 65 ºC, and meets EIA RS-463 Type 2 and UL E128034 standards.
88µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 88µF 125V
CAP ALUM 88UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU8815 | 338-2743-ND | 2002-PSU8815 | PSU8815 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 88 microF | 88 microF | 88 microF | 88 microF |
| WVAC | 125 volts |