The PSU70815A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 708-850 µF and a rated voltage of 110/125 Vac. It is housed in a round rugged bakelite case measuring 4 inches in diameter and 3 3/8 inches in length. The capacitor operates from -40 ºC to 65 ºC and is rated for 50 Hz to 60 Hz frequencies. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
708µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 708µF 125V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PSU70815A | PSU70815A-ND | 2002-PSU70815A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 708 microF | 708 microF | 708 microF |
| WVAC | 125 volts |