The PSU70815 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 708 to 850 µF and a rated voltage of 110/125 Vac. It is housed in a round rugged bakelite case measuring 5 inches in diameter and 4 3/8 inches in length. The capacitor operates at 50 Hz to 60 Hz, with an operating temperature range of -40 °C to 65 °C, and meets EIA RS-463 Type 2 and UL E128034 standards.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 708µF 125V
708µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PSU70815 | 2002-PSU70815 | 338-3353-ND |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 708 microF | 708 microF | 708 microF |
| WVAC | 125 volts |