The Type PSU PSU59015A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 590 to 708 µF and a rated voltage of 110/125 Vac. It is housed in a rugged bakelite case with a diameter of 5 inches and a length of 4 3/8 inches, designed for operation at 50 Hz to 60 Hz and temperatures from -40 ºC to 65 ºC. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034. Optional bleeder resistors and mounting hardware are available.
590µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 590µF 125V
CAP ALUM 590UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU59015A | 338-4160-ND | 2002-PSU59015A | PSU59015A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 590 microF | 590 microF | 590 microF | 590 microF |
| WVAC | 125 volts |