The PSU54015A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 540 to 648 µF and a rated voltage of 110/125 Vac. It features a rugged bakelite case, operates at 50 Hz to 60 Hz, and meets EIA RS-463 Type 2 standards. The part is listed under UL file no. E128034. It measures 4 inches in diameter and 3 3/8 inches in length. Operating temperature ranges from -40°C to 65°C, and storage temperature ranges from -55°C to 85°C.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 540µF 125V
540µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 540UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU54015A | 2002-PSU54015A | 338-2752-ND | PSU54015A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 540 microF | 540 microF | 540 microF | 540 microF |
| WVAC | 125 volts |