The PSU5365A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 53-64 µF and a rated voltage of 165 Vac. It is constructed in a rugged bakelite case with a diameter of 1 7/16 inches and a length of 2 3/4 inches, and operates from -40 °C to 65 °C. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034. It features dual quick-connect terminals and is designed for 50 Hz to 60 Hz operation with a maximum power factor of 10%.
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PSU5365A | PSU5365A |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 53 microF | 53 microF |
| WVAC | 165 volts |