The PSU5335 is a non-polarized aluminum electrolytic AC motor start capacitor rated for 220/250 Vac, with a capacitance range of 53-64 µF. It is housed in a round rugged bakelite case measuring 2 inches in diameter and 3 3/8 inches in length. The capacitor operates within a temperature range of -40 °C to 65 °C and is designed for 50 Hz to 60 Hz applications. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 53µF 250V
53µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 53UF 20% 250V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU5335 | 2002-PSU5335 | 338-3351-ND | PSU5335 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 53 microF | 53 microF | 53 microF | 53 microF |
| WVAC | 250 volts |