The PSU40065A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 400-480 µF and a rated voltage of 165 Vac. It is housed in a round rugged bakelite case with a diameter of 4 inches and a length of 3 3/8 inches. The capacitor operates at 50-60 Hz, supports an operating temperature range of -40 °C to 65 °C, and meets EIA RS-463 Type 2 standards. It is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 400µF 165V
400µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 400UF 20% 165V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU40065A | 2002-PSU40065A | 338-4157-ND | PSU40065A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF |
| WVAC | 165 volts |