The Type PSU40015A is a non-polarized aluminum electrolytic AC motor start capacitor rated for 110/125 Vac, with a capacitance range of 400-480 µF. It is housed in a round rugged bakelite case measuring 2 inches in diameter and 3 3/8 inches in length. The capacitor operates within a temperature range of -40 ºC to 65 ºC and meets EIA RS-463 Type 2 (Normal Performance) standards. It is listed under UL file no. E128034 and supports optional bleeder resistors with 1/4" quick-connect terminals. Mounting options include a bracket system with PL or PLA end caps for motor or remote installation.
440µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 400µF 125V
CAP ALUM 440UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU40015A | 338-2751-ND | 2002-PSU40015A | PSU40015A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 400 microF | 440 microF | 400 microF | 440 microF |
| WVAC | 125 volts |