The PSU3015 is a non-polarized aluminum electrolytic AC motor start capacitor in a round rugged bakelite case, rated for 110/125 Vac with a capacitance range of 30-36 µF. It has a case diameter of 1 inch and a length of 2 3/4 inches, operates at 50-60 Hz, and functions within a temperature range of -40 ºC to 65 ºC. It meets EIA RS-463 Type 2 and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 30µF 125V
33µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 33UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU3015 | 2002-PSU3015 | PSU3015-ND | PSU3015 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 30 microF | 30 microF | 33 microF | 33 microF |
| WVAC | 125 volts |