The Type PSU27030 is a non-polarized aluminum electrolytic AC motor start capacitor with a rated voltage of 330 Vac, capacitance range of 270-324 µF, and a case diameter of 7 inches and length of 4 3/8 inches, housed in a round rugged bakelite case. It operates between -40 °C and 65 °C and is rated for 50-60 Hz operation. The part meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
270µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 270µF 330V
CAP ALUM 270UF 20% 330V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU27030 | 338-4155-ND | 2002-PSU27030 | PSU27030 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |
| WVAC | 330 volts |