The PSU2535 is a non-polarized aluminum electrolytic AC motor start capacitor rated for 220/250 Vac, with a capacitance range of 25-30 µF. It is constructed in a round rugged bakelite case, measuring 1 inch in diameter and 2 3/4 inches in length. The capacitor operates at 50 Hz to 60 Hz, with an operating temperature range of -40 °C to 65 °C, and meets EIA RS-463 Type 2 and is listed under UL file no. E128034.
27.5µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 25µF 250V
CAP ALUM 27.5UF 20% 250V QC TERM
CAP ALUM 27.5UF 250V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU2535 | PSU2535-ND | 2002-PSU2535 | PSU2535 | 192-PSU2535 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 27.5UF 250V QC TERM |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 25 microF | 27.5 microF | 25 microF | 27.5 microF | 27.5 microF |
| WVAC | 250 volts | 220 volts |