The PSU24365 is a non-polarized aluminum electrolytic AC motor start capacitor rated for 165 Vac, with a capacitance range of 243 to 292 µF, housed in a round bakelite case measuring 3 inches in diameter and 4 3/8 inches in length. It operates at 50 Hz to 60 Hz, within a temperature range of -40 °C to 65 °C, and meets EIA RS-463 Type 2 and UL file E128034 standards.
243µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 243µF 165V
CAP ALUM 243UF 20% 165V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU24365 | PSU24365-ND | 2002-PSU24365 | PSU24365 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 243 microF | 243 microF | 243 microF | 243 microF |
| WVAC | 165 volts |