The PSU24335 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 220/250 Vac with a capacitance range of 243-292 µF. It measures 7 inches in diameter and 4 3/8 inches in length, and operates within a temperature range of -40 ºC to 65 ºC at 50 Hz to 60 Hz. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 243µF 250V
243µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 243UF 20% 250V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU24335 | 2002-PSU24335 | PSU24335-ND | PSU24335 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 243 microF | 243 microF | 243 microF | 243 microF |
| WVAC | 250 volts |